HellermannTyton Cable Tie, Heat Res, 300X4.8Mm, Pk100; Cable Tie Material Hellermanntyton 111-05220

Description
CABLE TIE, HEAT RES, 300X4.8MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 300X4.8MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 300X4.8Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8813 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 300X4.8Mm, Pk100; Cable Tie Material Hellermanntyton
24M8813
Cable Tie, Heat Res, 300X4.8Mm, Pk100; Cable Tie Material Hellermanntyton 24M8813
CABLE TIE, HEAT RES, 300X4.8MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, HEAT RES, 300X4.8MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:85mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8813
Product Name Cable Tie, Heat Res, 300X4.8Mm, Pk100; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details