HellermannTyton Cable Tie, Natural, 300Mm, Pk100; Cable Tie Material Hellermanntyton 111-05219

Description
CABLE TIE, NATURAL, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 300Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8815 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 300Mm, Pk100; Cable Tie Material Hellermanntyton
24M8815
Cable Tie, Natural, 300Mm, Pk100; Cable Tie Material Hellermanntyton 24M8815
CABLE TIE, NATURAL, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 300MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:300mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:81mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8815
Product Name Cable Tie, Natural, 300Mm, Pk100; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details