HellermannTyton Cable Tie; Cable Tie Material Hellermanntyton 111-05000

Description
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Description
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Cable Tie Material Hellermanntyton - 24M8830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Hellermanntyton
24M8830
Cable Tie; Cable Tie Material Hellermanntyton 24M8830
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:200mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8830
Product Name Cable Tie; Cable Tie Material Hellermanntyton
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details