HellermannTyton Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 111-03529

Description
CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton - 02M8801 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
02M8801
Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 02M8801
CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02M8801
Product Name Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details