HellermannTyton Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 111-03500

Description
CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton - 24M8797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
24M8797
Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 24M8797
CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 290MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:80mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8797
Product Name Cable Tie, 290Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details