HellermannTyton Cable Tie, Heat Res, 200Mm, Pk100; Cable Tie Material Hellermanntyton 111-03459

Description
CABLE TIE, HEAT RES, 200MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:49mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 200MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:49mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 200Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 200Mm, Pk100; Cable Tie Material Hellermanntyton
72C2117
Cable Tie, Heat Res, 200Mm, Pk100; Cable Tie Material Hellermanntyton 72C2117
CABLE TIE, HEAT RES, 200MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:49mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, HEAT RES, 200MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:49mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2117
Product Name Cable Tie, Heat Res, 200Mm, Pk100; Cable Tie Material Hellermanntyton
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details