HellermannTyton Cable Tie, Natural, 200Mm, Pk100; Cable Tie Material Hellermanntyton 111-03419

Description
CABLE TIE, NATURAL, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 200Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8796 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 200Mm, Pk100; Cable Tie Material Hellermanntyton
24M8796
Cable Tie, Natural, 200Mm, Pk100; Cable Tie Material Hellermanntyton 24M8796
CABLE TIE, NATURAL, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8796
Product Name Cable Tie, Natural, 200Mm, Pk100; Cable Tie Material Hellermanntyton
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-193 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details