HellermannTyton Cable Tie, Black, 200Mm, Pk100; Cable Tie Material Hellermanntyton 111-03410

Description
CABLE TIE, BLACK, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 200Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8795 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 200Mm, Pk100; Cable Tie Material Hellermanntyton
24M8795
Cable Tie, Black, 200Mm, Pk100; Cable Tie Material Hellermanntyton 24M8795
CABLE TIE, BLACK, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:190mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8795
Product Name Cable Tie, Black, 200Mm, Pk100; Cable Tie Material Hellermanntyton
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details