HellermannTyton Cable Tie, Red, 150Mm, Pk100; Cable Tie Material Hellermanntyton 111-03004

Description
CABLE TIE, RED, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, RED, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Red, 150Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8805 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Red, 150Mm, Pk100; Cable Tie Material Hellermanntyton
24M8805
Cable Tie, Red, 150Mm, Pk100; Cable Tie Material Hellermanntyton 24M8805
CABLE TIE, RED, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, RED, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8805
Product Name Cable Tie, Red, 150Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-049 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers