HellermannTyton Cable Tie, Natural, 245Mm, Pk100; Cable Tie Material Hellermanntyton 111-02519

Description
CABLE TIE, NATURAL, 245MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:240mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:25lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 245MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:240mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:25lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 245Mm, Pk100; Cable Tie Material Hellermanntyton - 34M8890 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 245Mm, Pk100; Cable Tie Material Hellermanntyton
34M8890
Cable Tie, Natural, 245Mm, Pk100; Cable Tie Material Hellermanntyton 34M8890
CABLE TIE, NATURAL, 245MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:240mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:25lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 245MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:240mm; Cable Tie Width:2.8mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:25lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 34M8890
Product Name Cable Tie, Natural, 245Mm, Pk100; Cable Tie Material Hellermanntyton
Length 9.45 inch (240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details