HellermannTyton Cable Ties and Zip Ties 111-02447

Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-02447-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-02447-ND
Cable Ties and Zip Ties 1436-111-02447-ND
"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton - 88AH5142 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton
88AH5142
Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton 88AH5142
CABLE TIE, PVDF, 200MM, GREY; Cable Tie Material:PVDF (Polyvinylidene Fluoride); Cable Tie Length:200mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:T Series

CABLE TIE, PVDF, 200MM, GREY; Cable Tie Material:PVDF (Polyvinylidene Fluoride); Cable Tie Length:200mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:T Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-02447-ND 88AH5142
Product Name Cable Ties and Zip Ties Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton
Material Polyvinylidene Fluoride (PVDF)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details