HellermannTyton Cable Ties and Zip Ties 111-02390

Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-02390-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-02390-ND
Cable Ties and Zip Ties 1436-111-02390-ND
"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Gray 1.97"" (50.00mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton - 88AH5141 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton
88AH5141
Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton 88AH5141
CABLE TIE, PVDF, 200MM, GREY; Cable Tie Material:PVDF (Polyvinylidene Fluoride); Cable Tie Length:200mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:T Series

CABLE TIE, PVDF, 200MM, GREY; Cable Tie Material:PVDF (Polyvinylidene Fluoride); Cable Tie Length:200mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:T Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-02390-ND 88AH5141
Product Name Cable Ties and Zip Ties Cable Tie, Pvdf, 200Mm, Grey; Cable Tie Material Hellermanntyton
Material Polyvinylidene Fluoride (PVDF)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details