HellermannTyton Cable Tie, Heat, Res, 144Mm, Pk100; Cable Tie Material Hellermanntyton 111-02359

Description
CABLE TIE, HEAT, RES, 144MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT, RES, 144MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat, Res, 144Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2112 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat, Res, 144Mm, Pk100; Cable Tie Material Hellermanntyton
72C2112
Cable Tie, Heat, Res, 144Mm, Pk100; Cable Tie Material Hellermanntyton 72C2112
CABLE TIE, HEAT, RES, 144MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, HEAT, RES, 144MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2112
Product Name Cable Tie, Heat, Res, 144Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details