HellermannTyton Cable Tie, 100Mm L, Nylon, Black, Strength 80N/mm2; Cable Tie Material Hellermanntyton 111-01980

Description
CABLE TIE, 100MM L, NYLON, BLACK, STRENGTH 80N/MM2; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 100MM L, NYLON, BLACK, STRENGTH 80N/MM2; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 100Mm L, Nylon, Black, Strength 80N/mm2; Cable Tie Material Hellermanntyton - 24M8773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm L, Nylon, Black, Strength 80N/mm2; Cable Tie Material Hellermanntyton
24M8773
Cable Tie, 100Mm L, Nylon, Black, Strength 80N/mm2; Cable Tie Material Hellermanntyton 24M8773
CABLE TIE, 100MM L, NYLON, BLACK, STRENGTH 80N/MM2; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM L, NYLON, BLACK, STRENGTH 80N/MM2; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8773
Product Name Cable Tie, 100Mm L, Nylon, Black, Strength 80N/mm2; Cable Tie Material Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details