HellermannTyton Cable Tie; Cable Tie Material Hellermanntyton 111-01919

Description
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Description
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Cable Tie Material Hellermanntyton - 03M5931 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Hellermanntyton
03M5931
Cable Tie; Cable Tie Material Hellermanntyton 03M5931
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 03M5931
Product Name Cable Tie; Cable Tie Material Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details