HellermannTyton AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS 111-01671

Description
AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS
Request a Quote Datasheet
Description
AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AERIAL SUPPORT TIE, 12.4
Wilmington, MA, United States
AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS
111-01671
AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS 111-01671
AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS

AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS

Buy Now
Cable Ties and Zip Ties - 1436-1808-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1808-ND
Cable Ties and Zip Ties 1436-1808-ND
"Standard, Locking Black 2.75"" (69.85mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.75"" (69.85mm) 0.500"" (12.70mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Aerial Support Ties Rohs Compliant Hellermanntyton - 02AH5398 - Newark, An Avnet Company
Chicago, IL, United States
Aerial Support Ties Rohs Compliant Hellermanntyton
02AH5398
Aerial Support Ties Rohs Compliant Hellermanntyton 02AH5398
AERIAL SUPPORT TIES ROHS COMPLIANT: YES

AERIAL SUPPORT TIES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 111-01671 1436-1808-ND 02AH5398
Product Name AERIAL SUPPORT TIE, 12.4", PA66HIRHSUV, BLACK, TAS100MWS Cable Ties and Zip Ties Aerial Support Ties Rohs Compliant Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details