HellermannTyton Cable Ties and Zip Ties 111-01670

Description
"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 111-01670-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
111-01670-ND
Cable Ties and Zip Ties 111-01670-ND
"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"

"Standard, Locking Beige 1.38"" (35.00mm) 0.315"" (8.00mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton - 17AC5694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton
17AC5694
Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton 17AC5694
CABLE TIE, 149.9MM, PAEK, 100LB, BEIGE; Cable Tie Material:PAEK (Polyaryletherketone ); Cable Tie Length:149.9mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 149.9MM, PAEK, 100LB, BEIGE; Cable Tie Material:PAEK (Polyaryletherketone); Cable Tie Length:149.9mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 111-01670-ND 17AC5694
Product Name Cable Ties and Zip Ties Cable Tie, 149.9Mm, Paek, 100Lb, Beige; Cable Tie Material Hellermanntyton
Color Beige
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details