HellermannTyton Cable Ties and Zip Ties 111-01667

Description
"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01667-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01667-ND
Cable Ties and Zip Ties 1436-111-01667-ND
"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"

"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"

Buy Now Datasheet
Cable Tie, Ppmp, 390Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ppmp, 390Mm, Blue; Cable Tie Material Hellermanntyton
88AH5139
Cable Tie, Ppmp, 390Mm, Blue; Cable Tie Material Hellermanntyton 88AH5139
CABLE TIE, PPMP, 390MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PPMP, 390MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-01667-ND 88AH5139
Product Name Cable Ties and Zip Ties Cable Tie, Ppmp, 390Mm, Blue; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details