HellermannTyton Cable Ties and Zip Ties 111-01666

Description
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01666-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01666-ND
Cable Ties and Zip Ties 1436-111-01666-ND
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"

"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 34 lbs (15.42 kg)"

Buy Now Datasheet
Cable Tie, 200Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton - 82Y6944 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton
82Y6944
Cable Tie, 200Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton 82Y6944
CABLE TIE, 200MM, PPMP, PK100; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Colour:Blue; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:150N; Cable RoHS Compliant: Yes

CABLE TIE, 200MM, PPMP, PK100; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Colour:Blue; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:150N; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Ppmp, 200Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5138 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ppmp, 200Mm, Blue; Cable Tie Material Hellermanntyton
88AH5138
Cable Tie, Ppmp, 200Mm, Blue; Cable Tie Material Hellermanntyton 88AH5138
CABLE TIE, PPMP, 200MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PPMP, 200MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-01666-ND 82Y6944
Product Name Cable Ties and Zip Ties Cable Tie, 200Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160996-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details