HellermannTyton Cable Ties and Zip Ties 111-01665

Description
"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 29 lbs (13.26 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 29 lbs (13.26 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01665-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01665-ND
Cable Ties and Zip Ties 1436-111-01665-ND
"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 29 lbs (13.26 kg)"

"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 29 lbs (13.26 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton - 82Y6942 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton
82Y6942
Cable Tie, 150Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton 82Y6942
CABLE TIE, 150MM, PPMP, PK100; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Colour:Blue; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:130N; Cable RoHS Compliant: Yes

CABLE TIE, 150MM, PPMP, PK100; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Colour:Blue; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:130N; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Ppmp, 150Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5137 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ppmp, 150Mm, Blue; Cable Tie Material Hellermanntyton
88AH5137
Cable Tie, Ppmp, 150Mm, Blue; Cable Tie Material Hellermanntyton 88AH5137
CABLE TIE, PPMP, 150MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PPMP, 150MM, BLUE; Cable Tie Material:PP (Polypropylene) / Metal Particles; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-01665-ND 82Y6942
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Ppmp, Pk100; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details