HellermannTyton Cable Tie, 175Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 111-01625

Description
CABLE TIE, 175MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:42mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, 175MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:42mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 72C2133, is made from Nylon 6.6 (Polyamide 6.6) and measures 175mm in length and 4mm in width. It is designed to secure cable bundles with a maximum diameter of 42mm. The tie features internal serrations for a secure hold and a head design that ensures high tensile strength while allowing for low insertion force, facilitating easy installation. This product is suitable for various applications involving the routing, bundling, and securing of cables, hoses, and pipes. It is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 72C2133, is made from Nylon 6.6 (Polyamide 6.6) and measures 175mm in length and 4mm in width. It is designed to secure cable bundles with a maximum diameter of 42mm. The tie features internal serrations for a secure hold and a head design that ensures high tensile strength while allowing for low insertion force, facilitating easy installation. This product is suitable for various applications involving the routing, bundling, and securing of cables, hoses, and pipes. It is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 175Mm, Nylon 6.6; Cable Tie Material Hellermanntyton - 72C2133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 175Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
72C2133
Cable Tie, 175Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 72C2133
CABLE TIE, 175MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:42mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 175MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:180mm; Cable Tie Width:4mm; Cable Bundle Diameter Max:42mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2133
Product Name Cable Tie, 175Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details