HellermannTyton Cable Ties and Zip Ties 111-01572

Description
"Standard, Locking Black 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 111-01572-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
111-01572-ND
Cable Ties and Zip Ties 111-01572-ND
"Standard, Locking Black 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 5.91"" (150.00mm) 0.350"" (8.89mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
T150M Cable Tie, 21
Wilmington, MA, United States
T150M Cable Tie, 21" long 150LBS
111-01572
T150M Cable Tie, 21" long 150LBS 111-01572
T150M Cable Tie, 21" long 150LBS

T150M Cable Tie, 21" long 150LBS

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 111-01572-ND 111-01572
Product Name Cable Ties and Zip Ties T150M Cable Tie, 21" long 150LBS
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details