HellermannTyton Cable Ties and Zip Ties 111-01564

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 45 lbs (20.41 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 45 lbs (20.41 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2543-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2543-ND
Cable Ties and Zip Ties 1436-2543-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 45 lbs (20.41 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 45 lbs (20.41 kg)"

Buy Now Datasheet
HTTN Cable Ties - 111-01564 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
111-01564
HTTN Cable Ties 111-01564
Solar Tie, 8in. Long, 45lb Tensile

Solar Tie, 8in. Long, 45lb Tensile

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 1436-2543-ND 111-01564
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details