HellermannTyton Cable Ties 111-01552 MST700S-SS304-ML

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2159058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2159058
Cable Ties 2159058
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2159058
Product Name Cable Ties
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - 3-604773-9-ND - DigiKey
Specs
Color Natural
Length 15.36 inch (390 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details