HellermannTyton Cable Ties and Zip Ties 111-01306

Description
"Standard, Locking Silver 14.96"" (380.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 14.96"" (380.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2243-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2243-ND
Cable Ties and Zip Ties 1436-2243-ND
"Standard, Locking Silver 14.96"" (380.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"

"Standard, Locking Silver 14.96"" (380.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 1.245M; Cable Tie Material Hellermanntyton - 88AH5135 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 1.245M; Cable Tie Material Hellermanntyton
88AH5135
Cable Tie, Stainless Steel, 1.245M; Cable Tie Material Hellermanntyton 88AH5135
CABLE TIE, STAINLESS STEEL, 1.245M; Cable Tie Material:Stainless Steel; Cable Tie Length:1.245m; Cable Tie Width:16mm; Cable Bundle Diameter Max:380mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 1.245M; Cable Tie Material:Stainless Steel; Cable Tie Length:1.245m; Cable Tie Width:16mm; Cable Bundle Diameter Max:380mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-2243-ND 88AH5135
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 1.245M; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details