HellermannTyton Cable Ties and Zip Ties 111-01305

Description
"Standard, Locking Silver 12.99"" (330.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 12.99"" (330.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-2242-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-2242-ND
Cable Ties and Zip Ties 1436-2242-ND
"Standard, Locking Silver 12.99"" (330.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"

"Standard, Locking Silver 12.99"" (330.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 1.092M; Cable Tie Material Hellermanntyton - 88AH5134 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 1.092M; Cable Tie Material Hellermanntyton
88AH5134
Cable Tie, Stainless Steel, 1.092M; Cable Tie Material Hellermanntyton 88AH5134
CABLE TIE, STAINLESS STEEL, 1.092M; Cable Tie Material:Stainless Steel; Cable Tie Length:1.092m; Cable Tie Width:16mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 1.092M; Cable Tie Material:Stainless Steel; Cable Tie Length:1.092m; Cable Tie Width:16mm; Cable Bundle Diameter Max:330mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-2242-ND 88AH5134
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 1.092M; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details