HellermannTyton Cable Ties and Zip Ties 111-01301

Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.02"" (102.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 111-01301-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
111-01301-ND
Cable Ties and Zip Ties 111-01301-ND
"Standard, Locking Silver 4.02"" (102.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"

"Standard, Locking Silver 4.02"" (102.00mm) 0.630"" (16.00mm) 922 lbs (418.21 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton - 88AH5130 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton
88AH5130
Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton 88AH5130
CABLE TIE, STAINLESS STEEL, 362MM; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

CABLE TIE, STAINLESS STEEL, 362MM; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:MBT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 111-01301-ND 88AH5130
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 362Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details