HellermannTyton Cable Ties and Zip Ties 111-01235

Description
"Standard, Locking Beige 2.20"" (56.00mm) 0.185"" (4.70mm) 85 lbs (38.56 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Beige 2.20"" (56.00mm) 0.185"" (4.70mm) 85 lbs (38.56 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 111-01235-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
111-01235-ND
Cable Ties and Zip Ties 111-01235-ND
"Standard, Locking Beige 2.20"" (56.00mm) 0.185"" (4.70mm) 85 lbs (38.56 kg)"

"Standard, Locking Beige 2.20"" (56.00mm) 0.185"" (4.70mm) 85 lbs (38.56 kg)"

Buy Now Datasheet
HTTN Cable Ties - 111-01235 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
111-01235
HTTN Cable Ties 111-01235
High-Temp Cable Tie, 8.7in. Long,

High-Temp Cable Tie, 8.7in. Long,

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Cable Ties Cable Ties
Product Number 111-01235-ND 111-01235
Product Name Cable Ties and Zip Ties HTTN Cable Ties
Material Polyetheretherketone (PEEK)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details