HellermannTyton Cable Ties and Zip Ties 111-01225

Description
"Standard, Locking Blue 0.87"" (22.10mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 0.87"" (22.10mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01225-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01225-ND
Cable Ties and Zip Ties 1436-111-01225-ND
"Standard, Locking Blue 0.87"" (22.10mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue 0.87"" (22.10mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
HTTN Cable Ties - 111-01225 - Galco Industrial Electronics
Madison Heights, MI, United States
HTTN Cable Ties
111-01225
HTTN Cable Ties 111-01225
Metal Content Tie, 4in. Long, 18lb

Metal Content Tie, 4in. Long, 18lb

Supplier's Site
Cable Tie, Pa66Mp, 100Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5129 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66Mp, 100Mm, Blue; Cable Tie Material Hellermanntyton
88AH5129
Cable Tie, Pa66Mp, 100Mm, Blue; Cable Tie Material Hellermanntyton 88AH5129
CABLE TIE, PA66MP, 100MM, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PA66MP, 100MM, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-111-01225-ND 111-01225 88AH5129
Product Name Cable Ties and Zip Ties HTTN Cable Ties Cable Tie, Pa66Mp, 100Mm, Blue; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160971-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
2 suppliers
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details