HellermannTyton Cable Ties and Zip Ties 111-01169

Description
"Standard, Locking Green 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01169-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01169-ND
Cable Ties and Zip Ties 1436-111-01169-ND
"Standard, Locking Green 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Green 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Pa66Mp, 380Mm, Green; Cable Tie Material Hellermanntyton - 88AH5128 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66Mp, 380Mm, Green; Cable Tie Material Hellermanntyton
88AH5128
Cable Tie, Pa66Mp, 380Mm, Green; Cable Tie Material Hellermanntyton 88AH5128
CABLE TIE, PA66MP, 380MM, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PA66MP, 380MM, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-01169-ND 88AH5128
Product Name Cable Ties and Zip Ties Cable Tie, Pa66Mp, 380Mm, Green; Cable Tie Material Hellermanntyton
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details