HellermannTyton Cable Ties and Zip Ties 111-01167

Description
"Standard, Locking Red 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Red 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-01167-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-01167-ND
Cable Ties and Zip Ties 1436-111-01167-ND
"Standard, Locking Red 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Red 4.30"" (109.22mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Pa66Mp, 380Mm, Red; Cable Tie Material Hellermanntyton - 88AH5126 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66Mp, 380Mm, Red; Cable Tie Material Hellermanntyton
88AH5126
Cable Tie, Pa66Mp, 380Mm, Red; Cable Tie Material Hellermanntyton 88AH5126
CABLE TIE, PA66MP, 380MM, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PA66MP, 380MM, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-01167-ND 88AH5126
Product Name Cable Ties and Zip Ties Cable Tie, Pa66Mp, 380Mm, Red; Cable Tie Material Hellermanntyton
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details