HellermannTyton Cable Ties and Zip Ties 111-01136

Description
"Standard, Locking Blue 3.94"" (100.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 3.94"" (100.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1949-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1949-ND
Cable Ties and Zip Ties 1436-1949-ND
"Standard, Locking Blue 3.94"" (100.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue 3.94"" (100.00mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, Nyl/metal, 380Mm, Pk100; Cable Tie Material Hellermanntyton - 53R1975 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nyl/metal, 380Mm, Pk100; Cable Tie Material Hellermanntyton
53R1975
Cable Tie, Nyl/metal, 380Mm, Pk100; Cable Tie Material Hellermanntyton 53R1975
CABLE TIE, NYL/METAL, 380MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NYL/METAL, 380MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:100mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1949-ND 53R1975
Product Name Cable Ties and Zip Ties Cable Tie, Nyl/metal, 380Mm, Pk100; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details