HellermannTyton Cable Ties and Zip Ties 111-01125

Description
"Standard, Locking Blue 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1011-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1011-ND
Cable Ties and Zip Ties 1436-1011-ND
"Standard, Locking Blue 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Blue 4.13"" (104.90mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 387Mm, Etfe, 120Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4067 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 387Mm, Etfe, 120Lb, Blue; Cable Tie Material Hellermanntyton
75Y4067
Cable Tie, 387Mm, Etfe, 120Lb, Blue; Cable Tie Material Hellermanntyton 75Y4067
CABLE TIE, 387MM, ETFE, 120LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:387mm; Cable Tie Width:7.4mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 387MM, ETFE, 120LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:387mm; Cable Tie Width:7.4mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1011-ND 75Y4067
Product Name Cable Ties and Zip Ties Cable Tie, 387Mm, Etfe, 120Lb, Blue; Cable Tie Material Hellermanntyton
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details