HellermannTyton Cable Ties and Zip Ties 111-00937

Description
"Standard, Locking Blue 2.56"" (65.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 2.56"" (65.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-00937-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-00937-ND
Cable Ties and Zip Ties 1436-111-00937-ND
"Standard, Locking Blue 2.56"" (65.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 2.56"" (65.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Pa66Mp, 250Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5124 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66Mp, 250Mm, Blue; Cable Tie Material Hellermanntyton
88AH5124
Cable Tie, Pa66Mp, 250Mm, Blue; Cable Tie Material Hellermanntyton 88AH5124
CABLE TIE, PA66MP, 250MM, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:250mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Standard; Product Range:MCT Series

CABLE TIE, PA66MP, 250MM, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:250mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Standard; Product Range:MCT Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-00937-ND 88AH5124
Product Name Cable Ties and Zip Ties Cable Tie, Pa66Mp, 250Mm, Blue; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details