HellermannTyton 8" HT BLK CABLE TIE 111-00931

Description
8" HT BLK CABLE TIE
Request a Quote Datasheet
Description
8" HT BLK CABLE TIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Wilmington, MA, United States
8" HT BLK CABLE TIE
111-00931
8" HT BLK CABLE TIE 111-00931
8" HT BLK CABLE TIE

8" HT BLK CABLE TIE

Buy Now
Cable Ties and Zip Ties - 111-00931-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
111-00931-ND
Cable Ties and Zip Ties 111-00931-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number 111-00931 111-00931-ND
Product Name 8" HT BLK CABLE TIE Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details