HellermannTyton Cable Ties and Zip Ties 111-00831

Description
"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1511-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1511-ND
Cable Ties and Zip Ties 1436-1511-ND
"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nylon/metal, Pk100; Cable Tie Material Hellermanntyton - 24M4578 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon/metal, Pk100; Cable Tie Material Hellermanntyton
24M4578
Cable Tie, Nylon/metal, Pk100; Cable Tie Material Hellermanntyton 24M4578
CABLE TIE, NYLON/METAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NYLON/METAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Tie, 380Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4065 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 380Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton
75Y4065
Cable Tie, 380Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton 75Y4065
CABLE TIE, 380MM, NYLON 6.6, 50LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 380MM, NYLON 6.6, 50LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:380mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1511-ND 24M4578 75Y4065
Product Name Cable Ties and Zip Ties Cable Tie, Nylon/metal, Pk100; Cable Tie Material Hellermanntyton Cable Tie, 380Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details