HellermannTyton Cable Ties and Zip Ties 111-00830

Description
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1621-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1621-ND
Cable Ties and Zip Ties 1436-1621-ND
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nyl/metal, 200Mm, Pk100; Cable Tie Material Hellermanntyton - 61M7692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nyl/metal, 200Mm, Pk100; Cable Tie Material Hellermanntyton
61M7692
Cable Tie, Nyl/metal, 200Mm, Pk100; Cable Tie Material Hellermanntyton 61M7692
CABLE TIE, NYL/METAL, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NYL/METAL, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 202Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4064 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 202Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton
75Y4064
Cable Tie, 202Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton 75Y4064
CABLE TIE, 202MM, NYLON 6.6, 50LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 202MM, NYLON 6.6, 50LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:202mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1621-ND 61M7692 75Y4064
Product Name Cable Ties and Zip Ties Cable Tie, Nyl/metal, 200Mm, Pk100; Cable Tie Material Hellermanntyton Cable Tie, 202Mm, Nylon 6.6, 50Lb, Blue; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details