HellermannTyton Cable Ties and Zip Ties 111-00829

Description
"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1607-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1607-ND
Cable Ties and Zip Ties 1436-1607-ND
"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Blue 1.38"" (35.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, Nyl/metal, 150Mm, Pk100; Cable Tie Material Hellermanntyton - 61M7691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nyl/metal, 150Mm, Pk100; Cable Tie Material Hellermanntyton
61M7691
Cable Tie, Nyl/metal, 150Mm, Pk100; Cable Tie Material Hellermanntyton 61M7691
CABLE TIE, NYL/METAL, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NYL/METAL, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Tie, 150Mm, Nylon 6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4063 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton
75Y4063
Cable Tie, 150Mm, Nylon 6.6, 30Lb, Blue; Cable Tie Material Hellermanntyton 75Y4063
CABLE TIE, 150MM, NYLON 6.6, 30LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, 30LB, BLUE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6) / Metal Particles; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Detectable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1607-ND 61M7691
Product Name Cable Ties and Zip Ties Cable Tie, Nyl/metal, 150Mm, Pk100; Cable Tie Material Hellermanntyton
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers