HellermannTyton Cable Ties and Zip Ties 111-00732

Description
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1018-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1018-ND
Cable Ties and Zip Ties 1436-1018-ND
"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 1.97"" (50.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
ETFE TIES - 111-00732 - Heilind Electronics, Inc.
Wilmington, MA, United States
ETFE TIES
111-00732
ETFE TIES 111-00732
ETFE TIES

ETFE TIES

Buy Now
Cable Tie, 201Mm, Etfe, 50Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4062 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Etfe, 50Lb, Blue; Cable Tie Material Hellermanntyton
75Y4062
Cable Tie, 201Mm, Etfe, 50Lb, Blue; Cable Tie Material Hellermanntyton 75Y4062
CABLE TIE, 201MM, ETFE, 50LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:201mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 201MM, ETFE, 50LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:201mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIES, ETFE MATERIAL, BLUE, 8 INCHLENGTH - 70162710 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES, ETFE MATERIAL, BLUE, 8 INCHLENGTH
70162710
CABLE TIES, ETFE MATERIAL, BLUE, 8 INCHLENGTH 70162710
moke requirements of IEEE 383. ETFE material has non-outgassing properties for zero gravity applications and is not adversely affected in water. ETFE cable tie's minimum tensile strength of 35.5 lbs. remains continuously serviceable to 302degF (105degC). ETFE ties are blue in color for easy identification.

moke requirements of IEEE 383. ETFE material has non-outgassing properties for zero gravity applications and is not adversely affected in water. ETFE cable tie's minimum tensile strength of 35.5 lbs. remains continuously serviceable to 302degF (105degC). ETFE ties are blue in color for easy identification.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 1436-1018-ND 111-00732 75Y4062 70162710
Product Name Cable Ties and Zip Ties ETFE TIES Cable Tie, 201Mm, Etfe, 50Lb, Blue; Cable Tie Material Hellermanntyton CABLE TIES, ETFE MATERIAL, BLUE, 8 INCHLENGTH
Material Ethylenterafluorineethylene (ETFE) Ethylenterafluorineethylene
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details