HellermannTyton Cable Ties and Zip Ties 111-00718

Description
"Standard, Locking Blue 4.13"" (104.90mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 4.13"" (104.90mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1773-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1773-ND
Cable Ties and Zip Ties 1436-1773-ND
"Standard, Locking Blue 4.13"" (104.90mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Blue 4.13"" (104.90mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 50lb. 15.04in Max. Bun. Dia 4.13in E/TFE, Blue - 70163381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, 50lb. 15.04in Max. Bun. Dia 4.13in E/TFE, Blue
70163381
Cable Tie, 50lb. 15.04in Max. Bun. Dia 4.13in E/TFE, Blue 70163381
moke requirements of IEEE 383. ETFE material has non-outgassing properties for zero gravity applications and is not adversely affected in water. ETFE cable tie's minimum tensile strength of 35.5 lbs. remains continuously serviceable to 302degF (105degC). ETFE ties are blue in color for easy identification.

moke requirements of IEEE 383. ETFE material has non-outgassing properties for zero gravity applications and is not adversely affected in water. ETFE cable tie's minimum tensile strength of 35.5 lbs. remains continuously serviceable to 302degF (105degC). ETFE ties are blue in color for easy identification.

Supplier's Site
Cable Tie, Etfe, 382Mm, Blue; Cable Tie Material Hellermanntyton - 88AH5123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Etfe, 382Mm, Blue; Cable Tie Material Hellermanntyton
88AH5123
Cable Tie, Etfe, 382Mm, Blue; Cable Tie Material Hellermanntyton 88AH5123
CABLE TIE, ETFE, 382MM, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:382mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:T Series RoHS Compliant: Yes

CABLE TIE, ETFE, 382MM, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:382mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1773-ND 70163381 88AH5123
Product Name Cable Ties and Zip Ties Cable Tie, 50lb. 15.04in Max. Bun. Dia 4.13in E/TFE, Blue Cable Tie, Etfe, 382Mm, Blue; Cable Tie Material Hellermanntyton
Material Ethylenterafluorineethylene (ETFE) Ethylenterafluorineethylene
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details