HellermannTyton Cable Ties and Zip Ties 111-00698

Description
"Standard, Locking Blue 1.42"" (36.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 1.42"" (36.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1385-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1385-ND
Cable Ties and Zip Ties 1436-1385-ND
"Standard, Locking Blue 1.42"" (36.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

"Standard, Locking Blue 1.42"" (36.00mm) 0.138"" (3.50mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Etfe, 30Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4061 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Etfe, 30Lb, Blue; Cable Tie Material Hellermanntyton
75Y4061
Cable Tie, 150Mm, Etfe, 30Lb, Blue; Cable Tie Material Hellermanntyton 75Y4061
CABLE TIE, 150MM, ETFE, 30LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 150MM, ETFE, 30LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:150mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1385-ND 75Y4061
Product Name Cable Ties and Zip Ties Cable Tie, 150Mm, Etfe, 30Lb, Blue; Cable Tie Material Hellermanntyton
Material Ethylenterafluorineethylene (ETFE)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details