HellermannTyton Cable Ties and Zip Ties 111-00659

Description
"Standard, Locking Blue 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Blue 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1014-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1014-ND
Cable Ties and Zip Ties 1436-1014-ND
"Standard, Locking Blue 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Blue 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 100Mm, Etfe, 18Lb, Blue; Cable Tie Material Hellermanntyton - 75Y4060 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 100Mm, Etfe, 18Lb, Blue; Cable Tie Material Hellermanntyton
75Y4060
Cable Tie, 100Mm, Etfe, 18Lb, Blue; Cable Tie Material Hellermanntyton 75Y4060
CABLE TIE, 100MM, ETFE, 18LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene) ; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 100MM, ETFE, 18LB, BLUE; Cable Tie Material:ETFE (Ethylene Tetrafluoroethylene); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tie; Polyethylene; Blue; 4 in.; 0.1 in.; Wing Push; 7/8 in.; 18 lbs. (Min.) - 70163312 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie; Polyethylene; Blue; 4 in.; 0.1 in.; Wing Push; 7/8 in.; 18 lbs. (Min.)
70163312
Tie; Polyethylene; Blue; 4 in.; 0.1 in.; Wing Push; 7/8 in.; 18 lbs. (Min.) 70163312
moke requirements of IEEE 383. ETFE material has non-outgassing properties for zero gravity applications and is not adversely affected in water. ETFE cable tie's minimum tensile strength of 35.5 lbs. remains continuously serviceable to 302degF (105degC). ETFE ties are blue in color for easy identification.

moke requirements of IEEE 383. ETFE material has non-outgassing properties for zero gravity applications and is not adversely affected in water. ETFE cable tie's minimum tensile strength of 35.5 lbs. remains continuously serviceable to 302degF (105degC). ETFE ties are blue in color for easy identification.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1014-ND 75Y4060 70163312
Product Name Cable Ties and Zip Ties Cable Tie, 100Mm, Etfe, 18Lb, Blue; Cable Tie Material Hellermanntyton Tie; Polyethylene; Blue; 4 in.; 0.1 in.; Wing Push; 7/8 in.; 18 lbs. (Min.)
Material Ethylenterafluorineethylene (ETFE) Ethylenterafluorineethylene
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details