HellermannTyton Cable Ties and Zip Ties 111-00295

Description
POLYESTER COATED STAINLESS STEEL
Request a Quote Datasheet
Description
POLYESTER COATED STAINLESS STEEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-00295-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-00295-ND
Cable Ties and Zip Ties 1436-111-00295-ND
POLYESTER COATED STAINLESS STEEL

POLYESTER COATED STAINLESS STEEL

Buy Now Datasheet
Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton - 93T1795 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
93T1795
Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton 93T1795
CABLE TIE, STEEL, 362X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:1020N; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 362X7.9MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:1020N; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-00295-ND 93T1795
Product Name Cable Ties and Zip Ties Cable Tie, Steel, 362X7.9Mm, Pk50; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details