HellermannTyton Cable Ties and Zip Ties 111-00290

Description
CBL TIE LOCKING BLK 121LB 1.192'
Request a Quote Datasheet
Description
CBL TIE LOCKING BLK 121LB 1.192'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-111-00290-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-111-00290-ND
Cable Ties and Zip Ties 1436-111-00290-ND
CBL TIE LOCKING BLK 121LB 1.192'

CBL TIE LOCKING BLK 121LB 1.192'

Buy Now Datasheet
Cable Tie, Steel, 362X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 93T1797 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 362X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
93T1797
Cable Tie, Steel, 362X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 93T1797
CABLE TIE, STEEL, 362X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:540N; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 362X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:540N; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-111-00290-ND 93T1797
Product Name Cable Ties and Zip Ties Cable Tie, Steel, 362X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details