HellermannTyton Cable Ties and Zip Ties 109-00107

Description
"Standard, Locking Black 2.95"" (75.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.95"" (75.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 109-00107-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
109-00107-ND
Cable Ties and Zip Ties 109-00107-ND
"Standard, Locking Black 2.95"" (75.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.95"" (75.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Q-Tie, 290X4.7Mm, Pk100; Cable Tie Material Hellermanntyton - 93T1855 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Q-Tie, 290X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
93T1855
Cable Tie, Q-Tie, 290X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 93T1855
CABLE TIE, Q-TIE, 290X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, Q-TIE, 290X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:75mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 109-00107-ND 93T1855
Product Name Cable Ties and Zip Ties Cable Tie, Q-Tie, 290X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details