HellermannTyton Cable Ties and Zip Ties 109-00088

Description
"Standard, Locking Black 0.94"" (23.80mm) 0.102"" (2.60mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.94"" (23.80mm) 0.102"" (2.60mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 109-00088-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
109-00088-ND
Cable Ties and Zip Ties 109-00088-ND
"Standard, Locking Black 0.94"" (23.80mm) 0.102"" (2.60mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.94"" (23.80mm) 0.102"" (2.60mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Q-Tie, 105X2.6Mm, Pk100; Cable Tie Material Hellermanntyton - 83T3112 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Q-Tie, 105X2.6Mm, Pk100; Cable Tie Material Hellermanntyton
83T3112
Cable Tie, Q-Tie, 105X2.6Mm, Pk100; Cable Tie Material Hellermanntyton 83T3112
CABLE TIE, Q-TIE, 105X2.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:105mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:24mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, Q-TIE, 105X2.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:105mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:24mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 109-00088-ND 83T3112
Product Name Cable Ties and Zip Ties Cable Tie, Q-Tie, 105X2.6Mm, Pk100; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details