HellermannTyton Cable Tie, Q-Tie, 300X7.7Mm, Pk100; Cable Tie Material Hellermanntyton 109-00082

Description
CABLE TIE, Q-TIE, 300X7.7MM, PK100; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.7mm; Cable Bundle Diameter Max:70mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, Q-TIE, 300X7.7MM, PK100; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.7mm; Cable Bundle Diameter Max:70mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Q-Tie, 300X7.7Mm, Pk100; Cable Tie Material Hellermanntyton - 83T3091 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Q-Tie, 300X7.7Mm, Pk100; Cable Tie Material Hellermanntyton
83T3091
Cable Tie, Q-Tie, 300X7.7Mm, Pk100; Cable Tie Material Hellermanntyton 83T3091
CABLE TIE, Q-TIE, 300X7.7MM, PK100; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.7mm; Cable Bundle Diameter Max:70mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, Q-TIE, 300X7.7MM, PK100; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:7.7mm; Cable Bundle Diameter Max:70mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T3091
Product Name Cable Tie, Q-Tie, 300X7.7Mm, Pk100; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details