HellermannTyton Cable Tie, Q-Tie, 155X2.6Mm, Pk100; Cable Tie Material Hellermanntyton 109-00062

Description
CABLE TIE, Q-TIE, 155X2.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, Q-TIE, 155X2.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Q-Tie, 155X2.6Mm, Pk100; Cable Tie Material Hellermanntyton - 83T3106 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Q-Tie, 155X2.6Mm, Pk100; Cable Tie Material Hellermanntyton
83T3106
Cable Tie, Q-Tie, 155X2.6Mm, Pk100; Cable Tie Material Hellermanntyton 83T3106
CABLE TIE, Q-TIE, 155X2.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, Q-TIE, 155X2.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:155mm; Cable Tie Width:2.6mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 83T3106
Product Name Cable Tie, Q-Tie, 155X2.6Mm, Pk100; Cable Tie Material Hellermanntyton
Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details