HellermannTyton Cable Ties and Zip Ties 109-00041

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 109-00041-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
109-00041-ND
Cable Ties and Zip Ties 109-00041-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, Q-Tie, 200X3.6Mm, Pk100; Cable Tie Material Hellermanntyton - 83T3119 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Q-Tie, 200X3.6Mm, Pk100; Cable Tie Material Hellermanntyton
83T3119
Cable Tie, Q-Tie, 200X3.6Mm, Pk100; Cable Tie Material Hellermanntyton 83T3119
CABLE TIE, Q-TIE, 200X3.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, Q-TIE, 200X3.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 109-00041-ND 83T3119
Product Name Cable Ties and Zip Ties Cable Tie, Q-Tie, 200X3.6Mm, Pk100; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details