Helix Semiconductors 8 GHz Attenuator HMC346MS8GE

Description
GaAs MMIC SMT VOLTAGE-VARIABLE ATTENUATOR, DC - 8 GHz Product overview: HMC346MS8GE from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC346MS8GE can be used for catalog matching and distributor lookup.
Request a Quote
Description
GaAs MMIC SMT VOLTAGE-VARIABLE ATTENUATOR, DC - 8 GHz Product overview: HMC346MS8GE from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC346MS8GE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8 GHz Attenuator - 852-HMC346MS8GE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 GHz Attenuator
852-HMC346MS8GE
8 GHz Attenuator 852-HMC346MS8GE
GaAs MMIC SMT VOLTAGE-VARIABLE ATTENUATOR, DC - 8 GHz Product overview: HMC346MS8GE from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC346MS8GE can be used for catalog matching and distributor lookup.

GaAs MMIC SMT VOLTAGE-VARIABLE ATTENUATOR, DC - 8 GHz Product overview: HMC346MS8GE from Hittite is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 GHz. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-HMC346MS8GE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Attenuators
Product Number 852-HMC346MS8GE
Product Name 8 GHz Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Manually Variable Attenuators - NSA28 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; 3.5mm, SMA
View Details